Vishay Precision Group Chip Resistor - Surface Mount TNPW060351K0BEEA

Description
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4548-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4548-1-ND
Chip Resistor - Surface Mount 541-4548-1-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4548-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4548-2-ND
Chip Resistor - Surface Mount 541-4548-2-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4548-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4548-6-ND
Chip Resistor - Surface Mount 541-4548-6-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 51.0K OHM 1/10W 0.1% 0603 - TNPW060351K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/10W 0.1% 0603
TNPW060351K0BEEA
RES 51.0K OHM 1/10W 0.1% 0603 TNPW060351K0BEEA
RES 51.0Kohm 1/10W 0.1% 0603

RES 51.0Kohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 51Kohm, 100Mw, 0.1%; Resistance Vishay - 05R3848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 51Kohm, 100Mw, 0.1%; Resistance Vishay
05R3848
Resistor, Thin Film, 51Kohm, 100Mw, 0.1%; Resistance Vishay 05R3848
RESISTOR, THIN FILM, 51KOHM, 100mW, 0.1%; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 51KOHM, 100mW, 0.1%; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3762
Res, 51K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3762
RES, 51K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 51K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4548-1-ND TNPW060351K0BEEA 05R3848 33AK3762
Product Name Chip Resistor - Surface Mount RES 51.0K OHM 1/10W 0.1% 0603 Resistor, Thin Film, 51Kohm, 100Mw, 0.1%; Resistance Vishay Res, 51K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details