Vishay Precision Group RES 511 OHM 1/10W 0.1% 0603 TNPW0603511RBEEN

Description
RES 511ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 511ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/10W 0.1% 0603 - TNPW0603511RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W 0.1% 0603
TNPW0603511RBEEN
RES 511 OHM 1/10W 0.1% 0603 TNPW0603511RBEEN
RES 511ohm 1/10W 0.1% 0603

RES 511ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603511RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603511RBEEN-ND
Chip Resistor - Surface Mount TNPW0603511RBEEN-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 511R 0.1% T-9 E52 E3 Vishay - 50X4058 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 511R 0.1% T-9 E52 E3 Vishay
50X4058
Tnpw0603 511R 0.1% T-9 E52 E3 Vishay 50X4058
TNPW0603 511R 0.1% T-9 E52 e3

TNPW0603 511R 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603511RBEEN TNPW0603511RBEEN-ND 50X4058
Product Name RES 511 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 511R 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details