Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603510RBEEA

Description
510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3190-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3190-2-ND
Chip Resistor - Surface Mount 541-3190-2-ND
510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3190-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3190-6-ND
Chip Resistor - Surface Mount 541-3190-6-ND
510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3190-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3190-1-ND
Chip Resistor - Surface Mount 541-3190-1-ND
510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 510 OHM 1/10W 0.1% 0603 - TNPW0603510RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/10W 0.1% 0603
TNPW0603510RBEEA
RES 510 OHM 1/10W 0.1% 0603 TNPW0603510RBEEA
RES 510ohm 1/10W 0.1% 0603

RES 510ohm 1/10W 0.1% 0603

Supplier's Site
Res, Aec-Q200, 510R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5663
Res, Aec-Q200, 510R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5663
RES, AEC-Q200, 510R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 510R, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3190-2-ND TNPW0603510RBEEA 85AH5663
Product Name Chip Resistor - Surface Mount RES 510 OHM 1/10W 0.1% 0603 Res, Aec-Q200, 510R, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details