Vishay Precision Group Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060350K5BEEA

Description
Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060350K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060350K5BEEA
Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060350K5BEEA
Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060350K5BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060350K5BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060350K5BEEATR-ND
50.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

50.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060350K5BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060350K5BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060350K5BEEADKR-ND
RES 50.5K OHM 0.1% 0.21W 0603

RES 50.5K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060350K5BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060350K5BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060350K5BEEACT-ND
RES 50.5K OHM 0.1% 0.21W 0603

RES 50.5K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060350K5BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060350K5BEEA
Chip Resistor - Surface Mount TNPW060350K5BEEA
RES 50.5K OHM 0.1% 1/8W 0603

RES 50.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 50K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3846
Res, Thin Film, 50K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3846
RES, THIN FILM, 50K5, 0.1%, 0.063W, 0603, REEL; Resistance:50.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 50K5, 0.1%, 0.063W, 0603, REEL; Resistance:50.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060350K5BEEA 541-TNPW060350K5BEEATR-ND TNPW060350K5BEEA 05R3846
Product Name Res Thin Film 0603 50.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 50K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details