Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K99FHTA

Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06034K99FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K99FHTA-ND
Chip Resistor - Surface Mount TNPW06034K99FHTA-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06034K99FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K99FHTA
Chip Resistor - Surface Mount TNPW06034K99FHTA
RES 4.99K OHM 1% 1/10W 0603

RES 4.99K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Tnpw-0603 4.99K 1% T-2 Rt1 Vishay - 46P4346 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 4.99K 1% T-2 Rt1 Vishay
46P4346
Tnpw-0603 4.99K 1% T-2 Rt1 Vishay 46P4346
TNPW-0603 4.99K 1% T-2 RT1

TNPW-0603 4.99K 1% T-2 RT1

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K99FHTA-ND TNPW06034K99FHTA 46P4346
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw-0603 4.99K 1% T-2 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details