Vishay Precision Group Surface Mount Resistors TNPW06034K99BEEN

Description
Vishay TNPW06034K99BEEN
Request a Quote Datasheet
Description
Vishay TNPW06034K99BEEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620775
Surface Mount Resistors 2620775
Vishay TNPW06034K99BEEN

Vishay TNPW06034K99BEEN

Supplier's Site
Surface Mount Resistors - 2620776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620776
Surface Mount Resistors 2620776
Vishay TNPW06034K99BEEN

Vishay TNPW06034K99BEEN

Supplier's Site
Surface Mount Resistors - 2620776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620776P
Surface Mount Resistors 2620776P
Vishay TNPW06034K99BEEN

Vishay TNPW06034K99BEEN

Supplier's Site
RES 4.99K OHM 1/10W 0.1% 0603 - TNPW06034K99BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 0.1% 0603
TNPW06034K99BEEN
RES 4.99K OHM 1/10W 0.1% 0603 TNPW06034K99BEEN
RES 4.99Kohm 1/10W 0.1% 0603

RES 4.99Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3052-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3052-2-ND
Chip Resistor - Surface Mount 541-3052-2-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3052-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3052-6-ND
Chip Resistor - Surface Mount 541-3052-6-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3052-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3052-1-ND
Chip Resistor - Surface Mount 541-3052-1-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay - 71M1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay
71M1243
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay 71M1243
RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 71M1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
71M1244
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 71M1244
RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2620775 TNPW06034K99BEEN 541-3052-2-ND 71M1243
Product Name Surface Mount Resistors RES 4.99K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4.99E-6 ohms 4990 ohms 4990 ohms
Power Rating 0.1250 watts 10 watts 0.2100 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details