Vishay Precision Group Chip Resistor - Surface Mount TNPW06034K99BEEA

Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP4.99KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KAADKR-ND
Chip Resistor - Surface Mount TNP4.99KAADKR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KAACT-ND
Chip Resistor - Surface Mount TNP4.99KAACT-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KAATR-ND
Chip Resistor - Surface Mount TNP4.99KAATR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 75V 125mW Resistor - 52-TNPW06034K99BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW06034K99BEEA
SMD 75V 125mW Resistor 52-TNPW06034K99BEEA
0603 Thin Film Resistor, 4.99kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06034K99BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K99BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 4.99kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06034K99BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K99BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06034K99BEEA - 852962-TNPW06034K99BEEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06034K99BEEA
852962-TNPW06034K99BEEA
Chip Resistor - Surface Mount - TNPW06034K99BEEA 852962-TNPW06034K99BEEA
Manufacturer: Vishay Win Source Part Number: 852962-TNPW06034K99B EEA Series: TNPW e3 Features: 4.99 kOhms Chip Resistor Package: Reel - TR Family Name: TNPW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP4.99KAADKR, TNPW06034K99BEEA-ND, TNP4.99KAACT, TNPW0603 4K99 0.1% T9 ET1 E3, TNP4.99KAATR

Manufacturer: Vishay
Win Source Part Number: 852962-TNPW06034K99BEEA
Series: TNPW e3
Features: 4.99 kOhms Chip Resistor
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP4.99KAADKR, TNPW06034K99BEEA-ND, TNP4.99KAACT, TNPW0603 4K99 0.1% T9 ET1 E3, TNP4.99KAATR

Buy Now Datasheet
Surface Mount Resistors - 2620773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620773
Surface Mount Resistors 2620773
Vishay TNPW06034K99BEEA

Vishay TNPW06034K99BEEA

Supplier's Site
Surface Mount Resistors - 2620774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620774
Surface Mount Resistors 2620774
Vishay TNPW06034K99BEEA

Vishay TNPW06034K99BEEA

Supplier's Site
Surface Mount Resistors - 2620774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620774P
Surface Mount Resistors 2620774P
Vishay TNPW06034K99BEEA

Vishay TNPW06034K99BEEA

Supplier's Site
THIN FILM,0603,1/16W,4.99K,.1%,25PPM,T/R,RoHS Compliant - TNPW06034K99BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,4.99K,.1%,25PPM,T/R,RoHS Compliant
TNPW06034K99BEEA
THIN FILM,0603,1/16W,4.99K,.1%,25PPM,T/R,RoHS Compliant TNPW06034K99BEEA
THIN FILM,0603,1/16W,4.99 K,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0603,1/16W,4.99K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
RES 4.99K OHM 0.1% 1/8W 0603 - 873-TNPW06034K99BEEA - Utmel Electronic Limited
Hong Kong, China
RES 4.99K OHM 0.1% 1/8W 0603
873-TNPW06034K99BEEA
RES 4.99K OHM 0.1% 1/8W 0603 873-TNPW06034K99BEEA
RES 4.99K OHM 0.1% 1/8W 0603

RES 4.99K OHM 0.1% 1/8W 0603

Supplier's Site
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay - 26R4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay
26R4220
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay 26R4220
RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05M4916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05M4916
Res, Thin Film, 4K99, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05M4916
RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06034K99BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K99BEEA
Chip Resistor - Surface Mount TNPW06034K99BEEA
RES 4.99K OHM 0.1% 1/10W 0603

RES 4.99K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNP4.99KAADKR-ND 52-TNPW06034K99BEEA 852962-TNPW06034K99BEEA 2620773 TNPW06034K99BEEA 873-TNPW06034K99BEEA 26R4220 TNPW06034K99BEEA
Product Name Chip Resistor - Surface Mount SMD 75V 125mW Resistor Chip Resistor - Surface Mount - TNPW06034K99BEEA Surface Mount Resistors THIN FILM,0603,1/16W,4.99K,.1%,25PPM,T/R,RoHS Compliant RES 4.99K OHM 0.1% 1/8W 0603 Res, Thin Film, 4K99, 0.1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data