Vishay Intertechnology, Inc. RES 4.87K OHM 1/10W 0.1% 0603 TNPW06034K87BETA

Description
RES 4.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/10W 0.1% 0603 - TNPW06034K87BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/10W 0.1% 0603
TNPW06034K87BETA
RES 4.87K OHM 1/10W 0.1% 0603 TNPW06034K87BETA
RES 4.87Kohm 1/10W 0.1% 0603

RES 4.87Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K87BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K87BETA-ND
Chip Resistor - Surface Mount TNPW06034K87BETA-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06034K87BETA TNPW06034K87BETA-ND
Product Name RES 4.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details