Vishay Precision Group RES 4.87K OHM 1/10W 0.1% 0603 TNPW06034K87BEEA

Description
RES 4.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/10W 0.1% 0603 - TNPW06034K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/10W 0.1% 0603
TNPW06034K87BEEA
RES 4.87K OHM 1/10W 0.1% 0603 TNPW06034K87BEEA
RES 4.87Kohm 1/10W 0.1% 0603

RES 4.87Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06034K87BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K87BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06034K87BEEATR-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K87BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K87BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06034K87BEEADKR-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K87BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K87BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06034K87BEEACT-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3772
Res, Thin Film, 4K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3772
RES, THIN FILM, 4K87, 0.1%, 0.063W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K87, 0.1%, 0.063W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K87BEEA 541-TNPW06034K87BEEATR-ND 05R3772
Product Name RES 4.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 4K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details