Vishay Precision Group RES 4.75K OHM 1/10W 0.1% 0603 TNPW06034K75BEEN

Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 0.1% 0603 - TNPW06034K75BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 0.1% 0603
TNPW06034K75BEEN
RES 4.75K OHM 1/10W 0.1% 0603 TNPW06034K75BEEN
RES 4.75Kohm 1/10W 0.1% 0603

RES 4.75Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06034K75BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K75BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06034K75BEENDKR-ND
RES 4.75K OHM 0.1% 0.21W 0603

RES 4.75K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K75BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K75BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06034K75BEENCT-ND
RES 4.75K OHM 0.1% 0.21W 0603

RES 4.75K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K75BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K75BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06034K75BEENTR-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 4K75 0.1% T-9 E52 E3 Vishay - 50X3677 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 4K75 0.1% T-9 E52 E3 Vishay
50X3677
Tnpw0603 4K75 0.1% T-9 E52 E3 Vishay 50X3677
TNPW0603 4K75 0.1% T-9 E52 e3

TNPW0603 4K75 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K75BEEN 541-TNPW06034K75BEENDKR-ND 50X3677
Product Name RES 4.75K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 4K75 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details