Vishay Intertechnology, Inc. RES 4.70K OHM 1/10W 0.1% 0603 TNPW06034K70BETA

Description
RES 4.70Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.70Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/10W 0.1% 0603 - TNPW06034K70BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/10W 0.1% 0603
TNPW06034K70BETA
RES 4.70K OHM 1/10W 0.1% 0603 TNPW06034K70BETA
RES 4.70Kohm 1/10W 0.1% 0603

RES 4.70Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06034K70BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K70BETACT-ND
Chip Resistor - Surface Mount 541-TNPW06034K70BETACT-ND
RES 4.7K OHM 0.1% 1/10W 0603

RES 4.7K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K70BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K70BETATR-ND
Chip Resistor - Surface Mount 541-TNPW06034K70BETATR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K70BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K70BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW06034K70BETADKR-ND
RES 4.7K OHM 0.1% 1/10W 0603

RES 4.7K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06034K70BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K70BETA
Chip Resistor - Surface Mount TNPW06034K70BETA
RES 4.7K OHM 0.1% 1/10W 0603

RES 4.7K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW06034K70BETA 541-TNPW06034K70BETACT-ND TNPW06034K70BETA
Product Name RES 4.70K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers