Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K53BEEN

Description
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06034K53BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K53BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06034K53BEENTR-ND
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K53BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K53BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06034K53BEENCT-ND
RES 4.53K OHM 0.1% 0.21W 0603

RES 4.53K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K53BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K53BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06034K53BEENDKR-ND
RES 4.53K OHM 0.1% 0.21W 0603

RES 4.53K OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 4.53K OHM 1/10W 0.1% 0603 - TNPW06034K53BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/10W 0.1% 0603
TNPW06034K53BEEN
RES 4.53K OHM 1/10W 0.1% 0603 TNPW06034K53BEEN
RES 4.53Kohm 1/10W 0.1% 0603

RES 4.53Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW06034K53BEENTR-ND TNPW06034K53BEEN
Product Name Chip Resistor - Surface Mount RES 4.53K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details