Vishay Precision Group Chip Resistor - Surface Mount TNPW06034K53BEEA

Description
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2032-2-ND
Chip Resistor - Surface Mount 541-2032-2-ND
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2032-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2032-6-ND
Chip Resistor - Surface Mount 541-2032-6-ND
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2032-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2032-1-ND
Chip Resistor - Surface Mount 541-2032-1-ND
4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.53K OHM 1/10W 0.1% 0603 - TNPW06034K53BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/10W 0.1% 0603
TNPW06034K53BEEA
RES 4.53K OHM 1/10W 0.1% 0603 TNPW06034K53BEEA
RES 4.53Kohm 1/10W 0.1% 0603

RES 4.53Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 4K53, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K53, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8989
Res, Thin Film, 4K53, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8989
RES, THIN FILM, 4K53, 0.1%, 0.1W, 0603, REEL; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K53, 0.1%, 0.1W, 0603, REEL; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K53, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K53, 0.1%, 0.063W, 0603; Resistance Vishay
05R3761
Res, Thin Film, 4K53, 0.1%, 0.063W, 0603; Resistance Vishay 05R3761
RES, THIN FILM, 4K53, 0.1%, 0.063W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K53, 0.1%, 0.063W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06034K53BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06034K53BEEA
Resistors - Chip Resistor - Surface Mount TNPW06034K53BEEA
RES 4.53K OHM 0.1% 0.21W 0603

RES 4.53K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2032-2-ND TNPW06034K53BEEA 83R8989 TNPW06034K53BEEA
Product Name Chip Resistor - Surface Mount RES 4.53K OHM 1/10W 0.1% 0603 Res, Thin Film, 4K53, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers