Vishay Precision Group Chip Resistor - Surface Mount TNPW06034K48DHEA

Description
TNPW0603 4K48 0.5% T-2 ET1 E3
Request a Quote Datasheet
Description
TNPW0603 4K48 0.5% T-2 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06034K48DHEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K48DHEATR-ND
Chip Resistor - Surface Mount 541-TNPW06034K48DHEATR-ND
TNPW0603 4K48 0.5% T-2 ET1 E3

TNPW0603 4K48 0.5% T-2 ET1 E3

Buy Now Datasheet
Resistor, Thin Film, 4.48Kohm, 100Mw 0.5%; Resistance Vishay - 05R3760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.48Kohm, 100Mw 0.5%; Resistance Vishay
05R3760
Resistor, Thin Film, 4.48Kohm, 100Mw 0.5%; Resistance Vishay 05R3760
RESISTOR, THIN FILM, 4.48KOHM, 100mW 0.5%; Resistance:4.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.48KOHM, 100mW 0.5%; Resistance:4.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW06034K48DHEATR-ND 05R3760
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 4.48Kohm, 100Mw 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details