Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K42FETA

Description
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06034K42FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K42FETA-ND
Chip Resistor - Surface Mount TNPW06034K42FETA-ND
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,4.42K,1%,25PPM,T/R - TNPW06034K42FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,4.42K,1%,25PPM,T/R
TNPW06034K42FETA
THIN FILM,0603,4.42K,1%,25PPM,T/R TNPW06034K42FETA
THIN FILM,0603,4.42K,1%,2 5PPM,T/R

THIN FILM,0603,4.42K,1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K42FETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K42FETA
Chip Resistor - Surface Mount TNPW06034K42FETA
RES 4.42K OHM 1% 1/10W 0603

RES 4.42K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06034K42FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K42FETA
Chip Resistor - Surface Mount TNPW06034K42FETA
RES 4.42K OHM 1% 1/10W 0603

RES 4.42K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 4.42 Kohm, 1%, 25 Ppm Vishay - 65C6407 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 4.42 Kohm, 1%, 25 Ppm Vishay
65C6407
Tnpw, 0603, 4.42 Kohm, 1%, 25 Ppm Vishay 65C6407
TNPW, 0603, 4.42 kOhm, 1%, 25 ppm

TNPW, 0603, 4.42 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW06034K42FETA-ND TNPW06034K42FETA TNPW06034K42FETA TNPW06034K42FETA 65C6407
Product Name Chip Resistor - Surface Mount THIN FILM,0603,4.42K,1%,25PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 4.42 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers