Vishay Intertechnology, Inc. RES 4.42K OHM 1/10W 0.1% 0603 TNPW06034K42BETA

Description
RES 4.42Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.42Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/10W 0.1% 0603 - TNPW06034K42BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/10W 0.1% 0603
TNPW06034K42BETA
RES 4.42K OHM 1/10W 0.1% 0603 TNPW06034K42BETA
RES 4.42Kohm 1/10W 0.1% 0603

RES 4.42Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K42BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K42BETA-ND
Chip Resistor - Surface Mount TNPW06034K42BETA-ND
4.42 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.42 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06034K42BETA TNPW06034K42BETA-ND
Product Name RES 4.42K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details