Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K32DETA

Description
4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06034K32DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K32DETA-ND
Chip Resistor - Surface Mount TNPW06034K32DETA-ND
4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 4.32K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06034K32DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.32K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06034K32DETA
Res Thin Film 0603 4.32K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K32DETA
Res Thin Film 0603 4.32K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.32K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 4.32 Kohm, 0.5%, 25 Ppm Vishay - 65C6405 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 4.32 Kohm, 0.5%, 25 Ppm Vishay
65C6405
Tnpw, 0603, 4.32 Kohm, 0.5%, 25 Ppm Vishay 65C6405
TNPW, 0603, 4.32 kOhm, 0.5%, 25 ppm

TNPW, 0603, 4.32 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K32DETA-ND TNPW06034K32DETA 65C6405
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 4.32K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 4.32 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details