Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K32BECN

Description
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06034K32BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K32BECN-ND
Chip Resistor - Surface Mount TNPW06034K32BECN-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 4.32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06034K32BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06034K32BECN
Res Thin Film 0603 4.32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K32BECN
Res Thin Film 0603 4.32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 4.32K 0.1% T-9 R52 Vishay - 15R3412 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 4.32K 0.1% T-9 R52 Vishay
15R3412
Tnpw-0603 4.32K 0.1% T-9 R52 Vishay 15R3412
TNPW-0603 4.32K 0.1% T-9 R52

TNPW-0603 4.32K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K32BECN-ND TNPW06034K32BECN 15R3412
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 4.32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 4.32K 0.1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers