Vishay Intertechnology, Inc. Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K30DETA

Description
Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06034K30DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06034K30DETA
Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K30DETA
Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K30DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K30DETA-ND
Chip Resistor - Surface Mount TNPW06034K30DETA-ND
4.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 4.3 Kohm, 0.5%, 25 Ppm Vishay - 65C6402 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 4.3 Kohm, 0.5%, 25 Ppm Vishay
65C6402
Tnpw, 0603, 4.3 Kohm, 0.5%, 25 Ppm Vishay 65C6402
TNPW, 0603, 4.3 kOhm, 0.5%, 25 ppm

TNPW, 0603, 4.3 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K30DETA TNPW06034K30DETA-ND 65C6402
Product Name Res Thin Film 0603 4.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 4.3 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676194-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details