Vishay Precision Group RES 4.30K OHM 1/10W 0.1% 0603 TNPW06034K30BEEA

Description
RES 4.30Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.30Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/10W 0.1% 0603 - TNPW06034K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/10W 0.1% 0603
TNPW06034K30BEEA
RES 4.30K OHM 1/10W 0.1% 0603 TNPW06034K30BEEA
RES 4.30Kohm 1/10W 0.1% 0603

RES 4.30Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-9851-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9851-6-ND
Chip Resistor - Surface Mount 541-9851-6-ND
4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9851-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9851-2-ND
Chip Resistor - Surface Mount 541-9851-2-ND
4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9851-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9851-1-ND
Chip Resistor - Surface Mount 541-9851-1-ND
4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3752
Res, Thin Film, 4K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3752
RES, THIN FILM, 4K3, 0.1%, 0.063W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K3, 0.1%, 0.063W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K30BEEA 541-9851-6-ND 05R3752
Product Name RES 4.30K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 4K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4300 ohms 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details