Vishay Intertechnology, Inc. RES 4.22K OHM 1/10W 0.1% 0603 TNPW06034K22BETA

Description
RES 4.22Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.22Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/10W 0.1% 0603 - TNPW06034K22BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/10W 0.1% 0603
TNPW06034K22BETA
RES 4.22K OHM 1/10W 0.1% 0603 TNPW06034K22BETA
RES 4.22Kohm 1/10W 0.1% 0603

RES 4.22Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K22BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K22BETA-ND
Chip Resistor - Surface Mount TNPW06034K22BETA-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 4.22 Kohm, 0.1%, 25 Ppm Vishay - 65C6399 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 4.22 Kohm, 0.1%, 25 Ppm Vishay
65C6399
Tnpw, 0603, 4.22 Kohm, 0.1%, 25 Ppm Vishay 65C6399
TNPW, 0603, 4.22 kOhm, 0.1%, 25 ppm

TNPW, 0603, 4.22 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K22BETA TNPW06034K22BETA-ND 65C6399
Product Name RES 4.22K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 4.22 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details