Vishay Precision Group Chip Resistor - Surface Mount TNPW06034K22BEEA

Description
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06034K22BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K22BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06034K22BEEADKR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K22BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K22BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06034K22BEEATR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06034K22BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06034K22BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06034K22BEEACT-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-TNPW06034K22BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW06034K22BEEA
SMD 10W Resistor 52-TNPW06034K22BEEA
4.22kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW06034K22BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K22BEEA can be used for catalog matching and distributor lookup.

4.22kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW06034K22BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K22BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100637-TNPW06034K22BEEA
Resistors - Chip Resistor - Surface Mount 1100637-TNPW06034K22BEEA
Win Source Part Number: 1100637-TNPW06034K22 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.22 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): ERA-3AEB4221V; RT0603BRD074K22L; ERA-3AEB4021V; ERA-3AEB4421V; TNPW06033K90BEEA; RT0603BRD074K32LTNPW 06034K22BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3684-6-ND,541-TN PW06034K22BEEADKR,54 1-3684-6,541-3684-2- ND,541-3684-1-ND,541 -3684-2,541-3684-1,5 41-TNPW06034K22BEEAT R,TNPW06034K22BEEA-N D,TNPW0603 4K22 0.1% T9 ET1 E3,541-TNPW06034K22B EEACT Base Product Number: TNPW0603

Win Source Part Number: 1100637-TNPW06034K22BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.22 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): ERA-3AEB4221V; RT0603BRD074K22L; ERA-3AEB4021V; ERA-3AEB4421V; TNPW06033K90BEEA; RT0603BRD074K32LTNPW06034K22BEEA.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3684-6-ND,541-TNPW06034K22BEEADKR,541-3684-6,541-3684-2-ND,541-3684-1-ND,541-3684-2,541-3684-1,541-TNPW06034K22BEEATR,TNPW06034K22BEEA-ND,TNPW0603 4K22 0.1% T9 ET1 E3,541-TNPW06034K22BEEACT
Base Product Number: TNPW0603

Buy Now Datasheet
RES 4.22K OHM 1/10W 0.1% 0603 - TNPW06034K22BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/10W 0.1% 0603
TNPW06034K22BEEA
RES 4.22K OHM 1/10W 0.1% 0603 TNPW06034K22BEEA
RES 4.22Kohm 1/10W 0.1% 0603

RES 4.22Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06034K22BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06034K22BEEA
Chip Resistor - Surface Mount TNPW06034K22BEEA
RES 4.22K OHM 0.1% 1/10W 0603

RES 4.22K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06034K22BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06034K22BEEA
Resistors - Chip Resistor - Surface Mount TNPW06034K22BEEA
RES 4.22K OHM 0.1% 0.21W 0603

RES 4.22K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 4K22, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K22, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3748
Res, Thin Film, 4K22, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3748
RES, THIN FILM, 4K22, 0.1%, 0.063W, 0603, REEL; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K22, 0.1%, 0.063W, 0603, REEL; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1089
Res, 4K22, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1089
RES, 4K22, 0.1%, 0.125W, THIN FILM, SMD; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.125W, THIN FILM, SMD; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-TNPW06034K22BEEADKR-ND 52-TNPW06034K22BEEA 1100637-TNPW06034K22BEEA TNPW06034K22BEEA TNPW06034K22BEEA TNPW06034K22BEEA 05R3748
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Resistors - Chip Resistor - Surface Mount RES 4.22K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 4K22, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers