4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
THIN FILM,0603,4K12,.1%,2
RES 4.12K OHM 0.1% 0.21W 0603
RES 4.12K OHM 0.1% 1/10W 0603
RES, THIN FILM, 4K12, 0.1%, 0.063W, 0603, REEL; Resistance:4.12kohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-3683-1-ND | TNPW06034K12BEEA | TNPW06034K12BEEA | TNPW06034K12BEEA | 05R3744 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0603,4K12,.1%,25PPM,T/R,HAZMAT | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, 4K12, 0.1%, 0.063W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |