The TNPW06034K02FHTA is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 4.02 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to 125 °C, with a maximum permissible film temperature of 155 °C. It has a rated power dissipation of 0.1 W and can handle a maximum operating voltage of 75 V. The temperature coefficient is ±50 ppm/K, ensuring reliable performance across varying conditions. This resistor is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The product is packaged in a standard tape and reel format, facilitating automated assembly processes.
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 4.02K OHM 1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW06034K02FHTA-ND | TNPW06034K02FHTA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |