Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06034K02DETA

Description
4.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06034K02DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06034K02DETA-ND
Chip Resistor - Surface Mount TNPW06034K02DETA-ND
4.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

4.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 4.02K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06034K02DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.02K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06034K02DETA
Res Thin Film 0603 4.02K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06034K02DETA
Res Thin Film 0603 4.02K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 4.02K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 4.02 Kohm, 0.5%, 25 Ppm Vishay - 65C6394 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 4.02 Kohm, 0.5%, 25 Ppm Vishay
65C6394
Tnpw, 0603, 4.02 Kohm, 0.5%, 25 Ppm Vishay 65C6394
TNPW, 0603, 4.02 kOhm, 0.5%, 25 ppm

TNPW, 0603, 4.02 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06034K02DETA-ND TNPW06034K02DETA 65C6394
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 4.02K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 4.02 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details