Vishay Intertechnology, Inc. Automotive 0.125W 75V Resistor TNPW06034K02BEEN

Description
0603 Chip Resistor, 4.02kR, 0.1%, 0.125W, 75V, AEC-Q200 Product overview: TNPW06034K02BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K02BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Chip Resistor, 4.02kR, 0.1%, 0.125W, 75V, AEC-Q200 Product overview: TNPW06034K02BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K02BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.125W 75V Resistor - 52-TNPW06034K02BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.125W 75V Resistor
52-TNPW06034K02BEEN
Automotive 0.125W 75V Resistor 52-TNPW06034K02BEEN
0603 Chip Resistor, 4.02kR, 0.1%, 0.125W, 75V, AEC-Q200 Product overview: TNPW06034K02BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K02BEEN can be used for catalog matching and distributor lookup.

0603 Chip Resistor, 4.02kR, 0.1%, 0.125W, 75V, AEC-Q200 Product overview: TNPW06034K02BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06034K02BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3682-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3682-1-ND
Chip Resistor - Surface Mount 541-3682-1-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3682-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3682-6-ND
Chip Resistor - Surface Mount 541-3682-6-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3682-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3682-2-ND
Chip Resistor - Surface Mount 541-3682-2-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS - TNPW06034K02BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
TNPW06034K02BEEN
RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW06034K02BEEN
RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1165278-TNPW06034K02BEEN
Resistors - Chip Resistor - Surface Mount 1165278-TNPW06034K02BEEN
Win Source Part Number: 1165278-TNPW06034K02 BEEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW06034K02BEEN-ND, TNPW0603 4K02 0.1% T9 E52 E3,541-3682-6,541-36 82-2,541-3682-1 Base Product Number: TNPW0603

Win Source Part Number: 1165278-TNPW06034K02BEEN
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.02 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW06034K02BEEN-ND,TNPW0603 4K02 0.1% T9 E52 E3,541-3682-6,541-3682-2,541-3682-1
Base Product Number: TNPW0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06034K02BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06034K02BEEN
Resistors - Chip Resistor - Surface Mount TNPW06034K02BEEN
RES 4.02K OHM 0.1% 0.21W 0603

RES 4.02K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06034K02BEEN 541-3682-1-ND TNPW06034K02BEEN 1165278-TNPW06034K02BEEN TNPW06034K02BEEN
Product Name Automotive 0.125W 75V Resistor Chip Resistor - Surface Mount RES 4.02K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 4020 ohms 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details