Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060349K9DHTA

Description
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060349K9DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060349K9DHTA-ND
Chip Resistor - Surface Mount TNPW060349K9DHTA-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.5%; Power Rati... - TNPW060349K9DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.5%; Power Rati...
TNPW060349K9DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.5%; Power Rati... TNPW060349K9DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.5%; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.5%; Power Rati...

Supplier's Site
Chip Resistor - Surface Mount - TNPW060349K9DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060349K9DHTA
Chip Resistor - Surface Mount TNPW060349K9DHTA
RES 49.9K OHM 0.5% 1/10W 0603

RES 49.9K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 49.9 Kohm, 0.5%, 50 Ppm Vishay - 65C6446 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 49.9 Kohm, 0.5%, 50 Ppm Vishay
65C6446
Tnpw, 0603, 49.9 Kohm, 0.5%, 50 Ppm Vishay 65C6446
TNPW, 0603, 49.9 kOhm, 0.5%, 50 ppm

TNPW, 0603, 49.9 kOhm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060349K9DHTA-ND TNPW060349K9DHTA TNPW060349K9DHTA 65C6446
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance:+/- 0.5%; Power Rati... Chip Resistor - Surface Mount Tnpw, 0603, 49.9 Kohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details