Vishay Intertechnology, Inc. THIN FILM,0603,49.9K,.1%,50PPM,T/R,HAZMAT TNPW060349K9BHEA

Description
THIN FILM,0603,49.9K,.1%, 50PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,49.9K,.1%, 50PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,49.9K,.1%,50PPM,T/R,HAZMAT - TNPW060349K9BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,49.9K,.1%,50PPM,T/R,HAZMAT
TNPW060349K9BHEA
THIN FILM,0603,49.9K,.1%,50PPM,T/R,HAZMAT TNPW060349K9BHEA
THIN FILM,0603,49.9K,.1%, 50PPM,T/R,HAZMAT

THIN FILM,0603,49.9K,.1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW060349K9BHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060349K9BHEA-ND
Chip Resistor - Surface Mount TNPW060349K9BHEA-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060349K9BHEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060349K9BHEA
Chip Resistor - Surface Mount TNPW060349K9BHEA
RES 49.9K OHM 0.1% 1/10W 0603

RES 49.9K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060349K9BHEA TNPW060349K9BHEA-ND TNPW060349K9BHEA
Product Name THIN FILM,0603,49.9K,.1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers