Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW060349K9BEEN

Description
Win Source Part Number: 1130487-TNPW060349K9 BEEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): TNPW060349K9BEEN.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0603 49K9 0.1% T9 E52 E3,TNPW060349K9BEEN- ND,541-3681-6,541-36 81-2,541-3681-1 Base Product Number: TNPW0603
Request a Quote Datasheet
Description
Win Source Part Number: 1130487-TNPW060349K9 BEEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): TNPW060349K9BEEN.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0603 49K9 0.1% T9 E52 E3,TNPW060349K9BEEN- ND,541-3681-6,541-36 81-2,541-3681-1 Base Product Number: TNPW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130487-TNPW060349K9BEEN
Resistors - Chip Resistor - Surface Mount 1130487-TNPW060349K9BEEN
Win Source Part Number: 1130487-TNPW060349K9 BEEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): TNPW060349K9BEEN.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0603 49K9 0.1% T9 E52 E3,TNPW060349K9BEEN- ND,541-3681-6,541-36 81-2,541-3681-1 Base Product Number: TNPW0603

Win Source Part Number: 1130487-TNPW060349K9BEEN
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): TNPW060349K9BEEN.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW0603 49K9 0.1% T9 E52 E3,TNPW060349K9BEEN-ND,541-3681-6,541-3681-2,541-3681-1
Base Product Number: TNPW0603

Buy Now Datasheet
SMD 0.1W Resistor - 52-TNPW060349K9BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-TNPW060349K9BEEN
SMD 0.1W Resistor 52-TNPW060349K9BEEN
0603 49.9kR 0.1% 0.1W Thin Film SMD Resistor Product overview: TNPW060349K9BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060349K9BEEN can be used for catalog matching and distributor lookup.

0603 49.9kR 0.1% 0.1W Thin Film SMD Resistor Product overview: TNPW060349K9BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060349K9BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3681-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3681-6-ND
Chip Resistor - Surface Mount 541-3681-6-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3681-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3681-2-ND
Chip Resistor - Surface Mount 541-3681-2-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3681-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3681-1-ND
Chip Resistor - Surface Mount 541-3681-1-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 49.9K OHM 1/10W 0.1% 0603 - TNPW060349K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W 0.1% 0603
TNPW060349K9BEEN
RES 49.9K OHM 1/10W 0.1% 0603 TNPW060349K9BEEN
RES 49.9Kohm 1/10W 0.1% 0603

RES 49.9Kohm 1/10W 0.1% 0603

Supplier's Site
Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay - 65AC3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
65AC3588
Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay 65AC3588
RES, 49K9, 0.1%, 0.125W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.125W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay - 50X3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
50X3906
Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay 50X3906
RES, 49K9, 0.1%, 0.125W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.125W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1130487-TNPW060349K9BEEN 52-TNPW060349K9BEEN 541-3681-6-ND TNPW060349K9BEEN 65AC3588
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.1W Resistor Chip Resistor - Surface Mount RES 49.9K OHM 1/10W 0.1% 0603 Res, 49K9, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.2100 watts 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details