Vishay Precision Group RES 49.9K OHM 1/10W 0.1% 0603 TNPW060349K9BEEA

Description
RES 49.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W 0.1% 0603 - TNPW060349K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W 0.1% 0603
TNPW060349K9BEEA
RES 49.9K OHM 1/10W 0.1% 0603 TNPW060349K9BEEA
RES 49.9Kohm 1/10W 0.1% 0603

RES 49.9Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620762
Surface Mount Resistors 2620762
Vishay TNPW060349K9BEEA

Vishay TNPW060349K9BEEA

Supplier's Site
Surface Mount Resistors - 2620764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620764P
Surface Mount Resistors 2620764P
Vishay TNPW060349K9BEEA

Vishay TNPW060349K9BEEA

Supplier's Site
Surface Mount Resistors - 2620764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620764
Surface Mount Resistors 2620764
Vishay TNPW060349K9BEEA

Vishay TNPW060349K9BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP49.9KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KAACT-ND
Chip Resistor - Surface Mount TNP49.9KAACT-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KAADKR-ND
Chip Resistor - Surface Mount TNP49.9KAADKR-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9KAATR-ND
Chip Resistor - Surface Mount TNP49.9KAATR-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 49K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8992
Res, Thin Film, 49K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8992
RES, THIN FILM, 49K9, 0.1%, 0.1W, 0603, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.1W, 0603, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49K9, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.063W, 0603; Resistance Vishay
05R3812
Res, Thin Film, 49K9, 0.1%, 0.063W, 0603; Resistance Vishay 05R3812
RES, THIN FILM, 49K9, 0.1%, 0.063W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.063W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060349K9BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060349K9BEEA
Chip Resistor - Surface Mount TNPW060349K9BEEA
RES 49.9K OHM 0.1% 1/10W 0603

RES 49.9K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW060349K9BEEA 2620762 TNP49.9KAACT-ND 83R8992 TNPW060349K9BEEA
Product Name RES 49.9K OHM 1/10W 0.1% 0603 Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 49K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 49900 ohms 4.99E-5 ohms 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts 0.2100 watts 0.1250 watts 0.2100 watts
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details