Vishay Intertechnology, Inc. Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060349K3BETA

Description
Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060349K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060349K3BETA
Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060349K3BETA
Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060349K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060349K3BETA-ND
Chip Resistor - Surface Mount TNPW060349K3BETA-ND
49.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

49.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 49.3 Kohm, 0.1%, 25 Ppm Vishay - 65C6443 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 49.3 Kohm, 0.1%, 25 Ppm Vishay
65C6443
Tnpw, 0603, 49.3 Kohm, 0.1%, 25 Ppm Vishay 65C6443
TNPW, 0603, 49.3 kOhm, 0.1%, 25 ppm

TNPW, 0603, 49.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060349K3BETA TNPW060349K3BETA-ND 65C6443
Product Name Res Thin Film 0603 49.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 49.3 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details