Vishay Precision Group Res, Thin Film, 499K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay TNPW0603499KBEEA

Description
RES, THIN FILM, 499K, 0.1%, 0.1W, 0603, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THIN FILM, 499K, 0.1%, 0.1W, 0603, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 499K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R2457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R2457
Res, Thin Film, 499K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R2457
RES, THIN FILM, 499K, 0.1%, 0.1W, 0603, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 499K, 0.1%, 0.1W, 0603, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05R2457
Product Name Res, Thin Film, 499K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details