Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968930-TNPW0603499KB
Packaging: Tape & Reel
Voltage Rating: 75 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Composition: Thin Film
Resistance: 499 kΩ
Power Rating: 100 mW
Categories: OEM Parts(T-Z)
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968930-TNPW0603499KBEEA |
| Product Name | OEM Parts - OEM Parts (T - Z) - TNPW0603499KBEEA |