Vishay Intertechnology, Inc. RSM, TNF 49.9K 1/16W 0.1% TNPW06034992BT9RT1

Description
RSM, TNF 49.9K 1/16W 0.1%
Request a Quote
Description
RSM, TNF 49.9K 1/16W 0.1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TNF 49.9K 1/16W 0.1% - TNPW06034992BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TNF 49.9K 1/16W 0.1%
TNPW06034992BT9RT1
RSM, TNF 49.9K 1/16W 0.1% TNPW06034992BT9RT1
RSM, TNF 49.9K 1/16W 0.1%

RSM, TNF 49.9K 1/16W 0.1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06034992BT9RT1
Product Name RSM, TNF 49.9K 1/16W 0.1%
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers