Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060348K7DHTA

Description
48.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060348K7DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060348K7DHTA-ND
Chip Resistor - Surface Mount TNPW060348K7DHTA-ND
48.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

48.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060348K7DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060348K7DHTA
Chip Resistor - Surface Mount TNPW060348K7DHTA
RES 48.7K OHM 0.5% 1/10W 0603

RES 48.7K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 48.7 Kohm, 0.5%, 50 Ppm Vishay - 65C6440 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 48.7 Kohm, 0.5%, 50 Ppm Vishay
65C6440
Tnpw, 0603, 48.7 Kohm, 0.5%, 50 Ppm Vishay 65C6440
TNPW, 0603, 48.7 kOhm, 0.5%, 50 ppm

TNPW, 0603, 48.7 kOhm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060348K7DHTA-ND TNPW060348K7DHTA 65C6440
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 48.7 Kohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details