Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060347R5FHTA

Description
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Description
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW060347R5FHTA is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high stability and reliability. It features a resistance value of 47.5 ohms with a tolerance of ±1%. The resistor is constructed with lead (Pb)-bearing terminations, making it suitable for environments where such materials are necessary. It operates effectively within a temperature range of -55 °C to 125 °C, with a maximum permissible film temperature of 155 °C. This resistor has a rated power dissipation of 0.1 W and can handle a maximum operating voltage of 75 V. The temperature coefficient is ±50 ppm/K, ensuring minimal drift in resistance with temperature changes. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It is packaged in quantities of 1000 pieces, adhering to standard tape and reel specifications for easy integration into automated assembly processes. This resistor is ideal for use in military and avionics applications, where precision and stability are critical.

Datasheet Summary
Powered by GS/AI

The TNPW060347R5FHTA is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high stability and reliability. It features a resistance value of 47.5 ohms with a tolerance of ±1%. The resistor is constructed with lead (Pb)-bearing terminations, making it suitable for environments where such materials are necessary. It operates effectively within a temperature range of -55 °C to 125 °C, with a maximum permissible film temperature of 155 °C. This resistor has a rated power dissipation of 0.1 W and can handle a maximum operating voltage of 75 V. The temperature coefficient is ±50 ppm/K, ensuring minimal drift in resistance with temperature changes. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It is packaged in quantities of 1000 pieces, adhering to standard tape and reel specifications for easy integration into automated assembly processes. This resistor is ideal for use in military and avionics applications, where precision and stability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060347R5FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060347R5FHTA-ND
Chip Resistor - Surface Mount TNPW060347R5FHTA-ND
47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

47.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060347R5FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060347R5FHTA
Chip Resistor - Surface Mount TNPW060347R5FHTA
RES 47.5 OHM 1% 1/10W 0603

RES 47.5 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TNPW060347R5FHTA-ND TNPW060347R5FHTA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details