Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060347R5DHTA

Description
47.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
47.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060347R5DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060347R5DHTA-ND
Chip Resistor - Surface Mount TNPW060347R5DHTA-ND
47.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

47.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:47.5ohm; Resistance Tolerance:+/- 0.5%; Power Ratin... - TNPW060347R5DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:47.5ohm; Resistance Tolerance:+/- 0.5%; Power Ratin...
TNPW060347R5DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:47.5ohm; Resistance Tolerance:+/- 0.5%; Power Ratin... TNPW060347R5DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:47.5ohm; Resistance Tolerance:+/- 0.5%; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:47.5ohm; Resistance Tolerance:+/- 0.5%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - TNPW060347R5DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060347R5DHTA
Chip Resistor - Surface Mount TNPW060347R5DHTA
RES 47.5 OHM 0.5% 1/10W 0603

RES 47.5 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 47.5 Ohm, 100Mw, 0.5%; Filter Terminals Vishay - 95C2460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 47.5 Ohm, 100Mw, 0.5%; Filter Terminals Vishay
95C2460
Resistor, Thin Film, 47.5 Ohm, 100Mw, 0.5%; Filter Terminals Vishay 95C2460
RESISTOR, THIN FILM, 47.5 OHM, 100mW, 0.5%; Filter Terminals:Surface Mount; Leaded Process Compatible:No; Mounting Type:Surface Mount; No. of Pins:2; Package / Case:0603; Packaging Type:Cut Tape; Peak Reflow Compatible (260 C):No RoHS Compliant: No

RESISTOR, THIN FILM, 47.5 OHM, 100mW, 0.5%; Filter Terminals:Surface Mount; Leaded Process Compatible:No; Mounting Type:Surface Mount; No. of Pins:2; Package / Case:0603; Packaging Type:Cut Tape; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060347R5DHTA-ND TNPW060347R5DHTA TNPW060347R5DHTA 95C2460
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:47.5ohm; Resistance Tolerance:+/- 0.5%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thin Film, 47.5 Ohm, 100Mw, 0.5%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details