The TNPW060347K5FETA is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 47.5 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to 125 °C and can withstand a maximum operating voltage of 75 V. It has a rated power dissipation of 0.1 W and a low temperature coefficient of ±50 ppm/K. The product is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a standard 0603 size, facilitating easy integration into various electronic circuits.
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 47.5K OHM 1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW060347K5FETA-ND | TNPW060347K5FETA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |