Vishay Precision Group Chip Resistor - Surface Mount TNPW060347K5BETA

Description
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060347K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060347K5BETA-ND
Chip Resistor - Surface Mount TNPW060347K5BETA-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 47.5K OHM 1/10W 0.1% 0603 - TNPW060347K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/10W 0.1% 0603
TNPW060347K5BETA
RES 47.5K OHM 1/10W 0.1% 0603 TNPW060347K5BETA
RES 47.5Kohm 1/10W 0.1% 0603

RES 47.5Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 47K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2466
Res, Thin Film, 47K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2466
RES, THIN FILM, 47K5, 0.1%, 0.1W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 47K5, 0.1%, 0.1W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060347K5BETA-ND TNPW060347K5BETA 95C2466
Product Name Chip Resistor - Surface Mount RES 47.5K OHM 1/10W 0.1% 0603 Res, Thin Film, 47K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073734P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 390 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details