The Vishay TNPW e3 series thin film flat chip resistor, specifically part number 15AC0864, features a resistance value of 47.5 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 125 mW and operates at a maximum voltage of 75 V. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a low temperature coefficient of ±15 ppm/K. Additionally, it is AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance, ensuring performance in various environmental conditions.
Resistance:47.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AC0864 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 47500 ohms |
| Tolerance | 0.1000 +/- % |