47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 47.0Kohm 1/10W 0.1% 0603
RES, THIN FILM, 47K, 0.1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060347K0BETA-ND | TNPW060347K0BETA | 95C2463 |
| Product Name | Chip Resistor - Surface Mount | RES 47.0K OHM 1/10W 0.1% 0603 | Res, Thin Film, 47K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |