Vishay Precision Group Chip Resistor - Surface Mount - TNPW060347K0BEEA TNPW060347K0BEEA

Description
Manufacturer: Vishay Win Source Part Number: 937180-TNPW060347K0B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 47K 0.1% T9 ET1 E3, 541-2028-6, 541-2028-1, TNPW060347K0BEEA-ND, 541-2028-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937180-TNPW060347K0B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 47K 0.1% T9 ET1 E3, 541-2028-6, 541-2028-1, TNPW060347K0BEEA-ND, 541-2028-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060347K0BEEA
937180-TNPW060347K0BEEA
Chip Resistor - Surface Mount - TNPW060347K0BEEA 937180-TNPW060347K0BEEA
Manufacturer: Vishay Win Source Part Number: 937180-TNPW060347K0B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603 47K 0.1% T9 ET1 E3, 541-2028-6, 541-2028-1, TNPW060347K0BEEA-ND, 541-2028-2

Manufacturer: Vishay
Win Source Part Number: 937180-TNPW060347K0BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603 47K 0.1% T9 ET1 E3, 541-2028-6, 541-2028-1, TNPW060347K0BEEA-ND, 541-2028-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2028-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2028-2-ND
Chip Resistor - Surface Mount 541-2028-2-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2028-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2028-1-ND
Chip Resistor - Surface Mount 541-2028-1-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2028-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2028-6-ND
Chip Resistor - Surface Mount 541-2028-6-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 47.0K OHM 1/10W 0.1% 0603 - TNPW060347K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/10W 0.1% 0603
TNPW060347K0BEEA
RES 47.0K OHM 1/10W 0.1% 0603 TNPW060347K0BEEA
RES 47.0Kohm 1/10W 0.1% 0603

RES 47.0Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW 75V Resistor - 52-TNPW060347K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW060347K0BEEA
SMD 125mW 75V Resistor 52-TNPW060347K0BEEA
0603 Thin Film Resistor, 47kR, 0.1%, 125mW, 75V, SMD Product overview: TNPW060347K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060347K0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 47kR, 0.1%, 125mW, 75V, SMD Product overview: TNPW060347K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060347K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060347K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060347K0BEEA
Chip Resistor - Surface Mount TNPW060347K0BEEA
RES 47K OHM 0.1% 1/10W 0603

RES 47K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 47K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 47K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3802
Res, Thin Film, 47K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3802
RES, THIN FILM, 47K, 0.1%, 0.063W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 47K, 0.1%, 0.063W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 47K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5658
Res, Aec-Q200, 47K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5658
RES, AEC-Q200, 47K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 47K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 937180-TNPW060347K0BEEA 541-2028-2-ND TNPW060347K0BEEA 52-TNPW060347K0BEEA TNPW060347K0BEEA 05R3802 85AH5658
Product Name Chip Resistor - Surface Mount - TNPW060347K0BEEA Chip Resistor - Surface Mount RES 47.0K OHM 1/10W 0.1% 0603 SMD 125mW 75V Resistor Chip Resistor - Surface Mount Res, Thin Film, 47K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 47K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details