Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603475RBETA

Description
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603475RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603475RBETA-ND
Chip Resistor - Surface Mount TNPW0603475RBETA-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:475ohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW0603475RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:475ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW0603475RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:475ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0603475RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:475ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:475ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Tnpw, 0603, 475 Ohm, 0.1%, 25 Ppm Vishay - 65C6438 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 475 Ohm, 0.1%, 25 Ppm Vishay
65C6438
Tnpw, 0603, 475 Ohm, 0.1%, 25 Ppm Vishay 65C6438
TNPW, 0603, 475 Ohm, 0.1%, 25 ppm

TNPW, 0603, 475 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603475RBETA-ND TNPW0603475RBETA 65C6438
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:475ohm; Resistance Tolerance:+/- 0.1%; Power Rating... Tnpw, 0603, 475 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details