Vishay Intertechnology, Inc. RES 475 OHM 1/10W 0.1% 0603 TNPW0603475RBEEN

Description
RES 475ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 475ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/10W 0.1% 0603 - TNPW0603475RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/10W 0.1% 0603
TNPW0603475RBEEN
RES 475 OHM 1/10W 0.1% 0603 TNPW0603475RBEEN
RES 475ohm 1/10W 0.1% 0603

RES 475ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603475RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603475RBEEN-ND
Chip Resistor - Surface Mount TNPW0603475RBEEN-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603475RBEEN TNPW0603475RBEEN-ND
Product Name RES 475 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers