Vishay Precision Group RES 475 OHM 1/10W 0.1% 0603 TNPW0603475RBEEA

Description
RES 475ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 475ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/10W 0.1% 0603 - TNPW0603475RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/10W 0.1% 0603
TNPW0603475RBEEA
RES 475 OHM 1/10W 0.1% 0603 TNPW0603475RBEEA
RES 475ohm 1/10W 0.1% 0603

RES 475ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2027-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2027-6-ND
Chip Resistor - Surface Mount 541-2027-6-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2027-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2027-1-ND
Chip Resistor - Surface Mount 541-2027-1-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2027-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2027-2-ND
Chip Resistor - Surface Mount 541-2027-2-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 475R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 475R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4770
Res, Thin Film, 475R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4770
RES, THIN FILM, 475R, 0.1%, 0.063W, 0603, REEL; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 475R, 0.1%, 0.063W, 0603, REEL; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603475RBEEA 541-2027-6-ND 05R4770
Product Name RES 475 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 475R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details