Vishay Intertechnology, Inc. Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603470RDETA

Description
Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603470RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603470RDETA
Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603470RDETA
Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603470RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603470RDETA-ND
Chip Resistor - Surface Mount TNPW0603470RDETA-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 470 Ohm, 0.5%, 25 Ppm Vishay - 65C6437 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 470 Ohm, 0.5%, 25 Ppm Vishay
65C6437
Tnpw, 0603, 470 Ohm, 0.5%, 25 Ppm Vishay 65C6437
TNPW, 0603, 470 Ohm, 0.5%, 25 ppm

TNPW, 0603, 470 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603470RDETA TNPW0603470RDETA-ND 65C6437
Product Name Res Thin Film 0603 470 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 470 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details