Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0603470RBETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW0603470RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW0603470RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0603470RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603470RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603470RBETA-ND
Chip Resistor - Surface Mount TNPW0603470RBETA-ND
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 470R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 470R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2461
Res, Thin Film, 470R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2461
RES, THIN FILM, 470R, 0.1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 470R, 0.1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603470RBETA TNPW0603470RBETA-ND 95C2461
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1%; Power Rating... Chip Resistor - Surface Mount Res, Thin Film, 470R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers