Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06034700BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... - TNPW06034700BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
TNPW06034700BT9
Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06034700BT9
Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06034700BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:470ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details