Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060346K4FETA

Description
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060346K4FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060346K4FETA-ND
Chip Resistor - Surface Mount TNPW060346K4FETA-ND
46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

46.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060346K4FETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060346K4FETA
Chip Resistor - Surface Mount TNPW060346K4FETA
RES 46.4K OHM 1% 1/10W 0603

RES 46.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060346K4FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060346K4FETA
Chip Resistor - Surface Mount TNPW060346K4FETA
RES 46.4K OHM 1% 1/10W 0603

RES 46.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060346K4FETA-ND TNPW060346K4FETA TNPW060346K4FETA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details