Vishay Precision Group RES 46.4K OHM 1/10W 0.1% 0603 TNPW060346K4BEEN

Description
RES 46.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 46.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/10W 0.1% 0603 - TNPW060346K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/10W 0.1% 0603
TNPW060346K4BEEN
RES 46.4K OHM 1/10W 0.1% 0603 TNPW060346K4BEEN
RES 46.4Kohm 1/10W 0.1% 0603

RES 46.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060346K4BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060346K4BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060346K4BEENDKR-ND
RES 46.4K OHM 0.1% 0.21W 0603

RES 46.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060346K4BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060346K4BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060346K4BEENCT-ND
RES 46.4K OHM 0.1% 0.21W 0603

RES 46.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060346K4BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060346K4BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060346K4BEENTR-ND
46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

46.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,46.4Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 51M0862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,46.4Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
51M0862
Resistor,metal Alloy,46.4Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 51M0862
Resistor,Metal Alloy,46.4KOhms,75WV ,.1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Metal Alloy,46.4KOhms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060346K4BEEN 541-TNPW060346K4BEENDKR-ND 51M0862
Product Name RES 46.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,metal Alloy,46.4Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details